Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D52718-000,
3-1201345-1 |
Prices starting from US$224.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$300.75
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$269.57
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$268.88
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$272.00
|
3
in stock
|
Buy Now | |
Farnell
from US$278.33
|
3
in stock
|
Buy Now | |
Avnet America
from US$224.78
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
TE Adapter Code | 40 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Termination Device Type | Ferrule |
Style | HexaShield |
Connector System | Cable-to-Cable |
Connector Shell Size | 17 |
Sealable | Yes |
Adapter Angle | Straight |
Hex40-Ab-00-17-A6-3 |Raychem Te Connectivity D52718-000 | Newark Electronics |
Standard Circular Connector HEX40-AB-00-17-A6-3 | Rapid Electronics |
TE Connectivity Standard Circular Connector HEXASHIELD | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
Standard Circular Connector HEXASHIELD | Sager |
Where can I find additional details, specifications and documents for a D52718-000?
Additional datasheets, footprints and schematics for D52718-000 are listed on our Part Details page. You can also find images and similar parts to D52718-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D52718-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D52718-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D52718-000 fall under?
The D52718-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D52718-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D52718-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D52718-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D52718-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for D52718-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D52718-000 often in real-time on the comparison pages.
What if I can't find stock of D52718-000?
You can fill out our help required form which you can use to request a quote for D52718-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.