Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$701.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$868.32
|
No stock
|
Buy Now | |
RS
from US$1,248.99
|
9
in stock
|
Buy Now | |
TE Store
from US$968.04
|
7
in stock
|
Buy Now | |
Avnet America
from US$701.70
|
-
|
Buy Now | |
RS Americas
from US$1,087.60
|
-
|
Buy Now | |
element14
from US$784.85
|
-
|
Buy Now | |
TTI Europe
from US$740.01
|
-
|
Buy Now | |
Richardson RFPD
from US$743.33
|
-
|
Buy Now | |
Sager
from US$959.13
|
-
|
Buy Now | |
Farnell
from US$906.32
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 25.4 x 58.4 x 72mm, .99 x 2.3 x 2.83in |
Supply Voltage | 10V |
Pressure | 5psi |
Output/Span | 4 – 20 mA |
Accuracy | Down to ± .1% Span |
Overpressure | 3X, 10X Rated |
Sensor Type | Differential Pressure Transducer |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PRESS XDCR D5154-000005-005PD Pressure Sensor Type: Industrial Pressure Transducer Pressure: .344 bar Pressure: 5 psi Pressure Type: Differential Supply Voltage Range: 10 V Industrial Pressure Transducer .344 bar 5 psi Differential | Differential Pressure Transducer | Part Number: D5154-000005-005PD | Internal Number: D5154-000005-005PD | TE Connectivity | TE Store |
Pressure Sensor, 5Psi, 1/4" Npt, 10V | Newark Electronics |
Pressure Sensor 0Psi to 5Psi Differential | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR SS 1/4 -18NPT 5PSI | Sager |
Where can I find additional details, specifications and documents for a D5154-000005-005PD?
Additional datasheets, footprints and schematics for D5154-000005-005PD are listed on our Part Details page. You can also find images and similar parts to D5154-000005-005PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5154-000005-005PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5154-000005-005PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5154-000005-005PD fall under?
The D5154-000005-005PD is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to D5154-000005-005PD when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5154-000005-005PD you can contact the distributor directly for product support, shipping queries etc.
Is the D5154-000005-005PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5154-000005-005PD have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D5154-000005-005PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5154-000005-005PD often in real-time on the comparison pages.
What if I can't find stock of D5154-000005-005PD?
You can fill out our help required form which you can use to request a quote for D5154-000005-005PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.