Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$743.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,094.18
|
10
in stock
|
Buy Now | |
element14
from US$743.76
|
10
in stock
|
Buy Now | |
TE Store
from US$1,216.66
|
10
in stock
|
Buy Now | |
Farnell
from US$796.31
|
10
in stock
|
Buy Now | |
Avnet America
from US$881.90
|
-
|
Buy Now | |
RS Americas
from US$1,354.82
|
-
|
Buy Now | |
TTI Europe
from US$930.05
|
-
|
Buy Now | |
Richardson RFPD
from US$934.21
|
-
|
Buy Now | |
Sager
from US$1,205.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Electrical Connection | Cable 2 ft |
Pressure Port/Fitting | 1/4 FNPT |
Dimensions | .99 x 2.3 x 2.83in, 25.4 x 58.4 x 72mm |
Supply Voltage | 10V |
Overpressure | 3X, 10X Rated |
Pressure | 1psi |
Accuracy | Down to ± .1% Span |
Output/Span | 4 – 20 mA |
Sensor Type | Differential Pressure Transducer |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure Sensor, 1Psi, 1/4" Npt, 10V | Newark Electronics |
PRESS XDCR D5151-00000G-001PD Pressure Sensor Type: Industrial Pressure Transducer Pressure: .068 bar Pressure: 1 psi Pressure Type: Differential Supply Voltage Range: 10 V Industrial Pressure Transducer .068 bar 1 psi Differential | Differential Pressure Transducer | Part Number: D5151-00000G-001PD | Internal Number: D5151-00000G-001PD | TE Connectivity | TE Store |
Pressure Sensor 0Psi to 1Psi Differential | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR SS 1/4 -18NPT 1PSI | Sager |
Where can I find additional details, specifications and documents for a D5151-00000G-001PD?
Additional datasheets, footprints and schematics for D5151-00000G-001PD are listed on our Part Details page. You can also find images and similar parts to D5151-00000G-001PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5151-00000G-001PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5151-00000G-001PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5151-00000G-001PD fall under?
The D5151-00000G-001PD is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to D5151-00000G-001PD when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5151-00000G-001PD you can contact the distributor directly for product support, shipping queries etc.
Is the D5151-00000G-001PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5151-00000G-001PD have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Farnell and Avnet America have stock available or on a lead time for D5151-00000G-001PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5151-00000G-001PD often in real-time on the comparison pages.
What if I can't find stock of D5151-00000G-001PD?
You can fill out our help required form which you can use to request a quote for D5151-00000G-001PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.