Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D497903001,
4-1201653-2 |
No distributors results available
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Weight | 1.26kg/km |
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Wire Color | Green |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .66mm, .0259in |
Wire Size | .08mm², 28AWG |
Conductor Diameter | .0146in, .37mm |
Conductor Diameter Range | .014 – .0149in, .36 – .38mm |
Wire Diameter | .0259in, .66mm |
Resistance (Max) | 244.0 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Cable Type | Spec 55/ |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a D497903001?
Additional datasheets, footprints and schematics for D497903001 are listed on our Part Details page. You can also find images and similar parts to D497903001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D497903001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D497903001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D497903001 fall under?
The D497903001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to D497903001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D497903001 you can contact the distributor directly for product support, shipping queries etc.
Is the D497903001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D497903001 have stock available?
There is no stock from authorised distributors for D497903001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D497903001 often in real-time on the comparison pages.
What if I can't find stock of D497903001?
You can fill out our help required form which you can use to request a quote for D497903001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.