Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D475533001,
8-1200334-0 |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$6.66
|
-
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Halogen-Free Polymer |
Wire Size | 2.5mm², 13AWG |
Voltage Rating | 600V |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a D475533001?
Additional datasheets, footprints and schematics for D475533001 are listed on our Part Details page. You can also find images and similar parts to D475533001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D475533001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D475533001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D475533001 fall under?
The D475533001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to D475533001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D475533001 you can contact the distributor directly for product support, shipping queries etc.
Is the D475533001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D475533001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for D475533001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D475533001 often in real-time on the comparison pages.
What if I can't find stock of D475533001?
You can fill out our help required form which you can use to request a quote for D475533001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.