Status: | Active |
---|---|
Series: | D45H8 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Schukat Electronic
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Description | D45H8 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 60 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | TO-220-3 |
PNP power transistor,D45H8 10A | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 60 V, 40 Mhz, 2 W, -10 A, 60 Rohs Compliant: Yes |Onsemi D45H8G | Newark Electronics |
D44 Series 60 V 10 A PNP Complementary Silicon Power Transistor - TO-220AB | Future Electronics |
Trans GP BJT PNP 60V 10A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
ON Semi D45H8G PNP Bipolar Transistor, 10 A, 60 V, 3-Pin TO-220AB | ON Semiconductor D45H8G | RS Americas |
TRANSISTOR, PNP, TO-220 | element14 |
PNP 60V 10A 50W B>40 TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a D45H8G?
Additional datasheets, footprints and schematics for D45H8G are listed on our Part Details page. You can also find images and similar parts to D45H8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45H8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45H8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45H8G fall under?
The D45H8G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to D45H8G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45H8G you can contact the distributor directly for product support, shipping queries etc.
Is the D45H8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for D45H8G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for D45H8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45H8G often in real-time on the comparison pages.
What if I can't find stock of D45H8G?
You can fill out our help required form which you can use to request a quote for D45H8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.