Prices starting from US$0.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.75 |
50
|
Buy Now | |
Future Electronics | US$0.52 |
3,300
|
Buy Now | |
Avnet America | US$0.56 |
2,000
|
Buy Now | |
element14 | US$0.53 |
1,604
|
Buy Now | |
Farnell | US$0.51 |
1,604
|
Buy Now | |
Transfer Multisort Elektronik | US$0.53 |
245
|
Buy Now | |
Schukat Electronic | US$0.51 |
200
|
Buy Now | |
EBV Elektronik | - |
400
|
Buy Now | |
Newark Electronics | US$0.52 |
-
|
Buy Now | |
Distrelec | US$0.96 |
-
|
Buy Now |
Low collector-emitter saturation voltage |
Fast switching speed |
D45H11 Series NPN/PNP 80 V 10 A Silicon Power Transistor Flange Mount - TO-220 | Future Electronics |
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
TRANSISTOR, PNP, TO-220 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 80V 10A 50W B>40 TO220 | Schukat Electronic |
PNP power transistor,D45H11 10A TO-220 | RS |
Transistor, Pnp, To-220 | Newark Electronics |
ST Power Transistor, PNP, 80V, TO-220 | Distrelec |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 15MHz |
Power Dissipation Pd | 50W |
DC Collector Current | -10A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -1V |
Continuous Collector Current Ic Max | 10A |
Current Gain Hfe Max | 60 |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 2A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 12MHz |
Gain Bandwidth ft Typ | 12MHz |
Hfe Min | 60 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 50W |
Voltage Vcbo | 80V |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 12MHz |
Power Dissipation Pd | 50W |
DC Collector Current | -10A |
DC Current Gain hFE | 60hFE |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a D45H11?
Additional datasheets, footprints and schematics for D45H11 are listed on our Part Details page. You can also find images and similar parts to D45H11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45H11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45H11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45H11 fall under?
The D45H11 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to D45H11 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45H11 you can contact the distributor directly for product support, shipping queries etc.
Is the D45H11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for D45H11 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for D45H11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45H11 often in real-time on the comparison pages.
What if I can't find stock of D45H11?
You can fill out our help required form which you can use to request a quote for D45H11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.