Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D45495-001,
9-1201696-5 |
Prices starting from US$22.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.02
|
No stock
|
Buy Now | |
Heilind Electronics
from US$126.78
|
81
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$126.78
|
27
in stock
|
Buy Now | |
RS Americas
from US$22.67
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$209.36
|
-
|
Buy Now | |
Avnet America
from US$101.73
|
-
|
Buy Now | |
Sager
from US$113.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 3 |
Material | Modified Polyolefin |
Number of Branches/Legs | 2 |
Inside Diameter Range (Body) | .6 – 1.2in, 15.24 – 30.48mm |
Inside Diameter Range (Leg 1) | 4.3 – 12.7mm, .17 – .5in |
Inside Diameter Range (Leg 2) | 4.3 – 12.7mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /97 Precoat |
Adhesive Code | 97 |
Size Code | 14-30 |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
D45495-001 | Heilind Electronics |
Heat Shrink Boot, Breakout, Black, Chem-X D Series, D14-30Fr | TE Connectivity D45495-001 | RS Americas |
Heat Shrink Cable Boots & End Caps D14-30Fr |Raychem Te Connectivity D45495-001 | Newark Electronics |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps D14-30FR | Sager |
Where can I find additional details, specifications and documents for a D45495-001?
Additional datasheets, footprints and schematics for D45495-001 are listed on our Part Details page. You can also find images and similar parts to D45495-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45495-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45495-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45495-001 fall under?
The D45495-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to D45495-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45495-001 you can contact the distributor directly for product support, shipping queries etc.
Is the D45495-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D45495-001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for D45495-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45495-001 often in real-time on the comparison pages.
What if I can't find stock of D45495-001?
You can fill out our help required form which you can use to request a quote for D45495-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.