Status: | Active |
---|---|
Series: | D44H8 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
806
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
83
in stock
|
Buy Now | |
element14
from US$0.43
|
83
in stock
|
Buy Now | |
Farnell
from US$0.42
|
83
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Description | D44H8 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 60 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | TO-220-3 |
Trans GP BJT NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 50 Mhz, 2 W, 10 A, 60 Rohs Compliant: Yes |Onsemi D44H8G | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
NPN power transistor,D44H8 10A | RS |
D44 Series 60 V 10 A NPN Complementary Silicon Power Transistor - TO-220AB | Future Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 60VDC, IC 10A, PD 70W, TO-220,hFE 40,fT 50MHz | ON Semiconductor D44H8G | RS Americas |
Where can I find additional details, specifications and documents for a D44H8G?
Additional datasheets, footprints and schematics for D44H8G are listed on our Part Details page. You can also find images and similar parts to D44H8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44H8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44H8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44H8G fall under?
The D44H8G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to D44H8G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44H8G you can contact the distributor directly for product support, shipping queries etc.
Is the D44H8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for D44H8G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D44H8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44H8G often in real-time on the comparison pages.
What if I can't find stock of D44H8G?
You can fill out our help required form which you can use to request a quote for D44H8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.