Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 15MHz |
Power Dissipation Pd | 50W |
DC Collector Current | 10A |
DC Current Gain hFE | 60 |
No. of Pins | 3 |
MSL | - |
TRANSISTOR,NPN,10A,80V,TO220 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 10A |
Power Dissipation Pd | 50W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 60hFE |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 80V To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a D44H10.?
Additional datasheets, footprints and schematics for D44H10. are listed on our Part Details page. You can also find images and similar parts to D44H10. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44H10. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44H10. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44H10. fall under?
The D44H10. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to D44H10. when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44H10. you can contact the distributor directly for product support, shipping queries etc.
Is the D44H10. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D44H10. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D44H10..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44H10. often in real-time on the comparison pages.
What if I can't find stock of D44H10.?
You can fill out our help required form which you can use to request a quote for D44H10. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.