Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 40MHz |
Power Dissipation Pd | 60W |
DC Collector Current | 4A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Current Ic Continuous a Max | 1A |
Gain Bandwidth ft Typ | 40MHz |
Hfe Min | 20 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power |
TRANSISTOR, NPN,5A,60V, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a D44C8?
Additional datasheets, footprints and schematics for D44C8 are listed on our Part Details page. You can also find images and similar parts to D44C8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44C8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44C8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44C8 fall under?
The D44C8 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to D44C8 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44C8 you can contact the distributor directly for product support, shipping queries etc.
Is the D44C8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D44C8 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for D44C8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44C8 often in real-time on the comparison pages.
What if I can't find stock of D44C8?
You can fill out our help required form which you can use to request a quote for D44C8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.