D44225-005 Power Cable Accessories by TE Connectivity

MXSU-24D/1XU-3SB

Status: Active
Series: -
RoHS: Unknown
Aliases: MXSU-24D/1XU-3SB
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Outer Insulation Tube
Number of Cores 1, 3
Cross-Section Range 150 – 300mm², 150 – 240mm²
Sheath Outside Diameter 60 – 75mm, 33 – 46mm
Insulation Diameter 25 – 34.6mm, 25.4 – 31.7mm
Conductor Diameter 13.9 – 21.6mm
Voltage Class ≤ 24kV
Armoring Wire Steel
Standards HD CENELEC 629.2
Application Type Transition
Installation Instruction German
Product Availability EMEA
Mechanical Connectors Included Yes
Cable Shield Style Wire Copper
Technology Heat Shrink
Insulation Plastic (XLPE), Paper (PILC)
Product Type Medium Voltage Transition Joint


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D44225-005?

Additional datasheets, footprints and schematics for D44225-005 are listed on our Part Details page. You can also find images and similar parts to D44225-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D44225-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44225-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D44225-005 fall under?

The D44225-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to D44225-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D44225-005 you can contact the distributor directly for product support, shipping queries etc.

Is the D44225-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D44225-005 have stock available?

There is no stock from authorised distributors for D44225-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D44225-005 often in real-time on the comparison pages.

What if I can't find stock of D44225-005?

You can fill out our help required form which you can use to request a quote for D44225-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay