Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D44133-000,
6-1200620-7 |
Lead Plating Material | Silver |
---|---|
Lead Color | White |
Lead Stranding | Stranded |
Pre-Installed Lead Type | AS22759/81 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 1.9mm, .075in |
Dielectric Outside Diameter (Max) | .02in, .5mm |
Recovered Inside Diameter (Max) | .9mm, .035in |
Jacket Outside Diameter | 1.9mm, .075in |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
S02-01-W1-22-9-100 |Raychem Te Connectivity D44133-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing S02-01-W1-22-9-100 | Sager |
Where can I find additional details, specifications and documents for a D44133-000?
Additional datasheets, footprints and schematics for D44133-000 are listed on our Part Details page. You can also find images and similar parts to D44133-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44133-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44133-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44133-000 fall under?
The D44133-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D44133-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44133-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D44133-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D44133-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for D44133-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44133-000 often in real-time on the comparison pages.
What if I can't find stock of D44133-000?
You can fill out our help required form which you can use to request a quote for D44133-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.