Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D42391-000,
4-1200741-7 |
Prices starting from US$20.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$41.45
|
1,461
in stock
|
Buy Now | |
Newark Electronics
from US$38.40
|
1,461
in stock
|
Buy Now | |
Rapid Electronics
from US$26.54
|
1,461
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
1,461
in stock
|
Buy Now | |
RS Americas
from US$31.12
|
30
in stock
|
Buy Now | |
Avnet America
from US$20.73
|
-
|
Buy Now | |
Sager
from US$22.23
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Inside Diameter (Max) | .046in, 1.17mm |
Expanded Inside Diameter (Min) | 2.36mm, .093in |
Voltage (Max) | .6kV |
Product Source | US |
Packaging Method | Mini Spool |
Wall Type | Single |
Resistant To | Strain, Mechanical Damage, Fluids, Abrasion |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing And Sleeves 3/32 65 Mini-Sp |Raychem Te Connectivity D42391-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves 3/32 65' MINI-SP | Rapid Electronics |
RNF-100-MINI-SPL-3/32-BK | TE Connectivity D42391-000 | RS Americas |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves 3/32 65' MINI-SP BK PRICE PER SPOOL | Sager |
Where can I find additional details, specifications and documents for a D42391-000?
Additional datasheets, footprints and schematics for D42391-000 are listed on our Part Details page. You can also find images and similar parts to D42391-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D42391-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D42391-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D42391-000 fall under?
The D42391-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D42391-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D42391-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D42391-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D42391-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for D42391-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D42391-000 often in real-time on the comparison pages.
What if I can't find stock of D42391-000?
You can fill out our help required form which you can use to request a quote for D42391-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.