Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D409033001,
4-1200624-7 |
No distributors results available
Insulation Material | Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Jacket Material | Zerohal |
Jacket Color | Black |
Shield Type | Optimized Braid |
Wire Color | RD/GN/CL |
Number of Conductors | 36 |
Number of Strands | 19 |
Wire Diameter | 1.2mm |
Conductor Diameter | .75mm |
Insulation Diameter | 1.2mm |
Wire Size | .4mm², 21AWG |
Overall Outside Diameter | 16.7mm |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Cable Insulation Style | Double |
Cable Type | Power |
Product Type | Cable |
Where can I find additional details, specifications and documents for a D409033001?
Additional datasheets, footprints and schematics for D409033001 are listed on our Part Details page. You can also find images and similar parts to D409033001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D409033001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D409033001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D409033001 fall under?
The D409033001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to D409033001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D409033001 you can contact the distributor directly for product support, shipping queries etc.
Is the D409033001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D409033001 have stock available?
There is no stock from authorised distributors for D409033001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D409033001 often in real-time on the comparison pages.
What if I can't find stock of D409033001?
You can fill out our help required form which you can use to request a quote for D409033001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.