D40053-073 Power Cable Accessories by TE Connectivity

POLT-24E/1XI

Status: Active
Series: -
RoHS: Unknown
Aliases: POLT-24E/1XI
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Mechanical Lug Included (M16, Conductor) No
Mechanical Lug Included (M12, Conductor) No
Cross-Section Range 185 – 400mm²
Voltage Class ≤ 24kV
Design Specification GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Application Type Indoor
Installation Instruction Estonian
Product Availability Russia, CIS
Technology Heat Shrink
Insulation Plastic (XLPE)
Cable Shield Style Wire Copper


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D40053-073?

Additional datasheets, footprints and schematics for D40053-073 are listed on our Part Details page. You can also find images and similar parts to D40053-073 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D40053-073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D40053-073 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D40053-073 fall under?

The D40053-073 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to D40053-073 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D40053-073 you can contact the distributor directly for product support, shipping queries etc.

Is the D40053-073 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D40053-073 have stock available?

There is no stock from authorised distributors for D40053-073.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D40053-073 often in real-time on the comparison pages.

What if I can't find stock of D40053-073?

You can fill out our help required form which you can use to request a quote for D40053-073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay