Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$47.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$151.14
|
380
in stock
|
Buy Now | |
element14
from US$323.50
|
963
in stock
|
Buy Now | |
PEI-Genesis
from US$89.45
|
535
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$64.44
|
454
in stock
|
Buy Now | |
Powell Electronics
from US$871.03
|
215
in stock
|
Buy Now | |
Heilind Electronics
from US$64.44
|
152
in stock
|
Buy Now | |
Electro Enterprises
from US$47.49
|
87
in stock
|
Buy Now | |
Avnet America
from US$54.81
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$107.00
|
57
in stock
|
Buy Now | |
TTI Europe
from US$99.58
|
13
in stock
|
Buy Now | |
RS Americas
from US$188.71
|
1
in stock
|
Buy Now | |
CoreStaff
from US$83.90
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 23, 100WAY | element14 |
TV 53C 53#20 SKT PLUG CAD | PEI-Genesis |
Conn MIL-DTL-38999 Circular SKT 100 POS Crimp ST Cable Mount 100 Terminal 1 Port | Avnet America |
Circular Connector, Plug, 23-35, Cable | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/26WH35SN?
Additional datasheets, footprints and schematics for D38999/26WH35SN are listed on our Part Details page. You can also find images and similar parts to D38999/26WH35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WH35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WH35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WH35SN fall under?
The D38999/26WH35SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WH35SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WH35SN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WH35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WH35SN have stock available?
Authorised distributors including element14, PEI-Genesis, Heilind Electronics Asia, Farnell and Powell Electronics have stock available or on a lead time for D38999/26WH35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WH35SN often in real-time on the comparison pages.
What if I can't find stock of D38999/26WH35SN?
You can fill out our help required form which you can use to request a quote for D38999/26WH35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.