Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$25.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.72
|
No stock
|
Buy Now | |
Farnell
from US$70.21
|
1,564
in stock
|
Buy Now | |
Powell Electronics
from US$87.76
|
373
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.33
|
310
in stock
|
Buy Now | |
TTI Europe
from US$38.13
|
236
in stock
|
Buy Now | |
PEI-Genesis
from US$39.99
|
112
in stock
|
Buy Now | |
Heilind Electronics
from US$38.33
|
103
in stock
|
Buy Now | |
element14
from US$88.69
|
83
in stock
|
Buy Now | |
Electro Enterprises
from US$32.10
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$64.56
|
35
in stock
|
Buy Now | |
Avnet America
from US$25.66
|
25
in stock
|
Buy Now | |
RS Americas
from US$41.66
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-98 |
Connector Body Material | Composite Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
CTV 3C 3#20 SKT PLUG | PEI-Genesis |
CONNECTOR, CIRCULAR, 3WAY, SIZE 9 | element14 |
Mil Spec Cir Conn, Plug, 9-98, Crimp | Newark Electronics |
Conn MIL-DTL-38999 Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
Circular Connector MIL-DTL 38999, series | RS |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-98 |
Connector Body Material | Composite Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, PLUG, 9-98, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-98 |
Connector Body Material | Composite Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
Where can I find additional details, specifications and documents for a D38999/26MA98SN?
Additional datasheets, footprints and schematics for D38999/26MA98SN are listed on our Part Details page. You can also find images and similar parts to D38999/26MA98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26MA98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26MA98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26MA98SN fall under?
The D38999/26MA98SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26MA98SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26MA98SN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26MA98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26MA98SN have stock available?
Authorised distributors including Farnell, Powell Electronics, Heilind Electronics Asia, TTI Europe and PEI-Genesis have stock available or on a lead time for D38999/26MA98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26MA98SN often in real-time on the comparison pages.
What if I can't find stock of D38999/26MA98SN?
You can fill out our help required form which you can use to request a quote for D38999/26MA98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.