Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$65.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$340.17
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$74.34
|
38
in stock
|
Buy Now | |
Heilind Electronics
from US$65.83
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$247.89
|
-
|
Buy Now | |
Avnet America
from US$126.58
|
-
|
Buy Now | |
RS Americas
from US$82.24
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
Circular Connector Plug Size 15, 37 Position, Cable | Newark Electronics |
Conn MIL-DTL-38999 Circular SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
CONNECTOR, CIRC, 15-35, 37WAY, SIZE 15 | Farnell |
CTV 37C 37#22D SKT PLUG | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a D38999/26JD35JN?
Additional datasheets, footprints and schematics for D38999/26JD35JN are listed on our Part Details page. You can also find images and similar parts to D38999/26JD35JN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26JD35JN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26JD35JN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26JD35JN fall under?
The D38999/26JD35JN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26JD35JN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26JD35JN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26JD35JN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26JD35JN have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D38999/26JD35JN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26JD35JN often in real-time on the comparison pages.
What if I can't find stock of D38999/26JD35JN?
You can fill out our help required form which you can use to request a quote for D38999/26JD35JN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.