Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$26.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.02
|
1
in stock
|
Buy Now | |
Farnell
from US$91.43
|
2,296
in stock
|
Buy Now | |
TTI Europe
from US$55.59
|
765
in stock
|
Buy Now | |
element14
from US$198.22
|
599
in stock
|
Buy Now | |
PEI-Genesis
from US$26.71
|
457
in stock
|
Buy Now | |
Powell Electronics
from US$51.73
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$54.01
|
376
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$144.67
|
245
in stock
|
Buy Now | |
Avnet America
from US$27.68
|
201
in stock
|
Buy Now | |
Heilind Electronics
from US$144.67
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.93
|
20
in stock
|
Buy Now | |
RS Americas
from US$376.62
|
6
in stock
|
Buy Now | |
Electro Enterprises
from US$418.27
|
-
|
Buy Now | |
Distrelec
from US$83.09
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRC, 15-35, 37WAY, SIZE 15 | element14 |
TV 37C 37#22D SKT PLUG | PEI-Genesis |
Conn MIL-DTL-38999 Circular SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
Connector: military | Transfer Multisort Elektronik |
Circular Connector 38999 Series III PLUG | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Contact Plating | Gold |
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE | Farnell |
8D 37C 37#22D Skt Plug Rohs Compliant: Yes |Souriau-Sunbank/eaton D38999/26FD35SN | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Circular Connector, Straight Plug w/ Socket, MIL-DTL-38999 III Series | TE Connectivity DEUTSCH D38999/26FD35SN | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/26FD35SN?
Additional datasheets, footprints and schematics for D38999/26FD35SN are listed on our Part Details page. You can also find images and similar parts to D38999/26FD35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26FD35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26FD35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26FD35SN fall under?
The D38999/26FD35SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26FD35SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FD35SN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26FD35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26FD35SN have stock available?
Authorised distributors including Farnell, TTI Europe, element14, PEI-Genesis and Powell Electronics have stock available or on a lead time for D38999/26FD35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26FD35SN often in real-time on the comparison pages.
What if I can't find stock of D38999/26FD35SN?
You can fill out our help required form which you can use to request a quote for D38999/26FD35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.