Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$31.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.52
|
293
in stock
|
Buy Now | |
Powell Electronics
from US$38.91
|
826
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.25
|
741
in stock
|
Buy Now | |
PEI-Genesis
from US$38.14
|
584
in stock
|
Buy Now | |
Heilind Electronics
from US$34.25
|
247
in stock
|
Buy Now | |
Avnet America
from US$98.16
|
112
in stock
|
Buy Now | |
Electro Enterprises
from US$31.00
|
48
in stock
|
Buy Now | |
TTI Europe
from US$40.56
|
31
in stock
|
Buy Now | |
RS Americas
from US$53.95
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$152.12
|
10
in stock
|
Buy Now | |
element14
from US$208.84
|
10
in stock
|
Buy Now | |
CoreStaff
from US$125.92
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
TV 13C 13#22D SKT PLUG NI | PEI-Genesis |
Conn MIL-DTL-38999 Circular SKT 13 POS Crimp ST Cable Mount 13 Terminal 1 Port | Avnet America |
Circular Connector Plug Size 11, 13 Position, Cable | Newark Electronics |
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, PLUG, 11-35, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/26FB35SA?
Additional datasheets, footprints and schematics for D38999/26FB35SA are listed on our Part Details page. You can also find images and similar parts to D38999/26FB35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26FB35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26FB35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26FB35SA fall under?
The D38999/26FB35SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26FB35SA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FB35SA you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26FB35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26FB35SA have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics Asia, PEI-Genesis, Farnell and Heilind Electronics have stock available or on a lead time for D38999/26FB35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26FB35SA often in real-time on the comparison pages.
What if I can't find stock of D38999/26FB35SA?
You can fill out our help required form which you can use to request a quote for D38999/26FB35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.