Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$29.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.11
|
1,266
in stock
|
Buy Now | |
TTI Europe
from US$52.74
|
4,538
in stock
|
Buy Now | |
PEI-Genesis
from US$33.95
|
506
in stock
|
Buy Now | |
Electro Enterprises
from US$29.03
|
327
in stock
|
Buy Now | |
element14
from US$95.36
|
310
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.81
|
268
in stock
|
Buy Now | |
Avnet America
from US$305.65
|
248
in stock
|
Buy Now | |
Powell Electronics
from US$46.56
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$48.74
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$39.81
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$47.73
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$47.50
|
6
in stock
|
Buy Now | |
RS Americas
from US$57.66
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-19 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Conn MIL-DTL-38999 Circular SKT 19 POS Crimp ST Jam Nut 19 Terminal 1 Port | Avnet America |
MIL Series Connector 19 Contact(s) | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-19 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONNECTOR, RCPT, 15-19, JAM NUT | Farnell |
8D 19C 19#20 Skt J/N |Souriau-Sunbank/eaton D38999/24WD19SN | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-19 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AE3 19C 19#20 SKT J/N RECP | PEI-Genesis |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/24WD19SN?
Additional datasheets, footprints and schematics for D38999/24WD19SN are listed on our Part Details page. You can also find images and similar parts to D38999/24WD19SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/24WD19SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/24WD19SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/24WD19SN fall under?
The D38999/24WD19SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/24WD19SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24WD19SN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/24WD19SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/24WD19SN have stock available?
Authorised distributors including TTI Europe, Farnell, PEI-Genesis, Electro Enterprises and element14 have stock available or on a lead time for D38999/24WD19SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/24WD19SN often in real-time on the comparison pages.
What if I can't find stock of D38999/24WD19SN?
You can fill out our help required form which you can use to request a quote for D38999/24WD19SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.