D38999/20WC98PN Circular Connectors & Components by Amphenol

CONNECTOR CIRCULAR SIZE 13 10WAY

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.62

Distributor Stock
Logo for RS
RS
from US$39.63
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$64.11
3,651
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$39.14
2,149
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$25.37
584
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$42.20
503
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$38.47
391
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$33.07
194
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$42.20
167
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.28
153
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.14
91
in stock
Buy Now
Logo for element14
element14
from US$59.49
67
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.62
64
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$29.69
3
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III

Alternative Descriptions

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia
TV 10C 10#20 PIN RECP CAD | PEI-Genesis
Male 10 Position Al Wm Receptacle | Amphenol Aerospace D38999/20WC98PN | RS Americas
CONNECTOR, CIRCULAR, SIZE 13, 10WAY | element14
Conn MIL-DTL-38999 Circular PIN 10 POS Crimp ST Wall Mount 10 Terminal 1 Port | Avnet America
D38999 receptacle, 10 way, pin contacts | RS
Connector: military | Transfer Multisort Elektronik


D38999/20WC98PN Circular Connectors & Components by TT Electronics

RECEPT SQ. FLANGE SIZE 13-98 PIN

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III

D38999/20WC98PN Circular Connectors & Components by Souriau

CIRCULAR CONN RCPT 13-98 WALL MOUNT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)

Alternative Descriptions

CIRCULAR CONN, RCPT, 13-98, WALL MOUNT | Farnell

D38999/20WC98PN Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 13 10WAY PIN

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jun-2015)

D38999/20WC98PN Circular Connectors & Components by Aero-Electric Connector, Inc

CIRCULAR CONN, RCPT, 13-98, WALL MOUNT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
RoHS Compliant No

D38999/20WC98PN by Glenair

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20WC98PN?

Additional datasheets, footprints and schematics for D38999/20WC98PN are listed on our Part Details page. You can also find images and similar parts to D38999/20WC98PN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20WC98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WC98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20WC98PN fall under?

The D38999/20WC98PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20WC98PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WC98PN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20WC98PN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D38999/20WC98PN have stock available?

Authorised distributors including Farnell, TTI Europe, Electro Enterprises, Heilind Electronics Asia and PEI-Genesis have stock available or on a lead time for D38999/20WC98PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20WC98PN often in real-time on the comparison pages.

What if I can't find stock of D38999/20WC98PN?

You can fill out our help required form which you can use to request a quote for D38999/20WC98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay