Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$21.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$64.43 |
1,145
|
Buy Now | |
TTI Europe | US$35.10 |
6,162
|
Buy Now | |
PEI-Genesis | US$26.24 |
581
|
Buy Now | |
Avnet America | US$23.74 |
429
|
Buy Now | |
element14 | US$94.27 |
330
|
Buy Now | |
Heilind Electronics Asia | US$35.52 |
191
|
Buy Now | |
Newark Electronics | US$45.04 |
158
|
Buy Now | |
Powell Electronics | US$292.54 |
100
|
Buy Now | |
Heilind Electronics | US$35.52 |
63
|
Buy Now | |
RS Americas | US$25.19 |
52
|
Buy Now | |
Electro Enterprises | US$21.52 |
14
|
Buy Now | |
Transfer Multisort Elektronik | US$28.59 |
9
|
Buy Now | |
Rapid Electronics | US$54.32 |
2
|
Buy Now | |
Chip One Stop | US$51.60 |
2
|
Buy Now | |
Amar Radio Corporation | - |
217
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Wall Mount 13 Terminal 1 Port | Avnet America |
CONNECTOR, CIRCULAR, SIZE 11, 13WAY | element14 |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Male 13 Position Al Wm Receptacle, Mil-Dtl-38999 Series Iii | Amphenol Aerospace D38999/20WB35PN | RS Americas |
Connector: military | Transfer Multisort Elektronik |
Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST W | Rapid Electronics |
Connector | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT | Farnell |
8D 13C 13#22D PIN RECP | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jun-2015) |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/20WB35PN?
Additional datasheets, footprints and schematics for D38999/20WB35PN are listed on our Part Details page. You can also find images and similar parts to D38999/20WB35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WB35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WB35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WB35PN fall under?
The D38999/20WB35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WB35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WB35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WB35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WB35PN have stock available?
Authorised distributors including TTI Europe, Farnell, PEI-Genesis, Avnet America and element14 have stock available or on a lead time for D38999/20WB35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WB35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/20WB35PN?
You can fill out our help required form which you can use to request a quote for D38999/20WB35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.