Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$80.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$799.79
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$139.19
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$109.07
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$246.08
|
-
|
Buy Now | |
RS Americas
from US$268.95
|
-
|
Buy Now | |
element14
from US$172.41
|
-
|
Buy Now | |
TTI Europe
from US$80.83
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 128Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 25-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, 128WAY, SIZE 25 | Farnell |
CTV 128C 128#22D SKT RECP | PEI-Genesis |
Conn MIL-DTL-38999 Circular SKT 128 POS Crimp ST Wall Mount 128 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 128Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 25-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
CIRCULAR, SIZE 25, 128WAY, SKT | element14 |
Where can I find additional details, specifications and documents for a D38999/20JJ35JN?
Additional datasheets, footprints and schematics for D38999/20JJ35JN are listed on our Part Details page. You can also find images and similar parts to D38999/20JJ35JN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20JJ35JN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20JJ35JN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20JJ35JN fall under?
The D38999/20JJ35JN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20JJ35JN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20JJ35JN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20JJ35JN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20JJ35JN have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for D38999/20JJ35JN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20JJ35JN often in real-time on the comparison pages.
What if I can't find stock of D38999/20JJ35JN?
You can fill out our help required form which you can use to request a quote for D38999/20JJ35JN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.