Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D37478-000,
8-1200715-4 |
TE Adapter Code | 40 |
---|---|
Adapter Entry Size | 4 |
Color | Olive Drab |
Material | Aluminum |
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Connector Shell Size | 09, A |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Adapter Angle | 90 |
Termination Device Included | TR04BI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Connector Accessories Tinel-Lock Backshell with Ring Size 9 R/A Aluminum Alloy Zinc Cobalt Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AU90-0804BI | Sager |
Where can I find additional details, specifications and documents for a D37478-000?
Additional datasheets, footprints and schematics for D37478-000 are listed on our Part Details page. You can also find images and similar parts to D37478-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D37478-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D37478-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D37478-000 fall under?
The D37478-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D37478-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D37478-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D37478-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D37478-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D37478-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D37478-000 often in real-time on the comparison pages.
What if I can't find stock of D37478-000?
You can fill out our help required form which you can use to request a quote for D37478-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.