D369-R66-NS0 Rectangular Connectors by TE Connectivity

369 6 WAY REC, NO CONTACTS, SKT

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000147783
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.63

Distributor Stock
Logo for Newark
Newark
from US$29.18
No stock
Buy Now
Logo for TE Store
TE Store
from US$34.21
2,463
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$14.40
205
in stock
Buy Now
Logo for element14
element14
from US$60.64
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$25.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$11.63
-
Buy Now

Specifications

Interfacial Seal With
Fluid Type EN2591-317
Seal Material Fluorosilicone
Shell Material Composite
Seal Color Natural
Rear Grommet With
Material Composite
Cable Exit Angle 180°
Seal Type Triple-Seal
Panel Gasket No
Number of Columns 3
Number of Cavities 6
Number of Rows 2
Keying N
Number of Positions 6
端子のタイプ Socket
Contact Transmits (Typical) Signal
Size 22D Contact Quantity 6
Accepts Wire Insulation Diameter Range .028 – .054in, .71 – 1.37mm
Operating Voltage 1000VDC, 1500VAC
Housing Color Black
Housing Material Composite
Centerline (Pitch) .1in, 2.54mm
Mating Retention With
Mating Retention Type Button Latch
Mating Alignment With
Mating Alignment Type Keyed
Contact Retention With
Circuit Application Signal
For Use With Shell Size 6
Shell Size 6
Strain Relief Without
Row-to-Row Spacing .1in, 2.54mm
Shielded No
Sealable Yes
Product Type Connector
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Connection Type Connector Assembly
Operating Temperature Range -67 – 347°F, -55 – 175°C
Fluid Resistance EN2591-315

Compatible Parts


Alternative Descriptions

369 6 WAY REC, NO CONTACTS, SKT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Receptacle With Keyed | Rectangular Connectors & 6 Way Receptacle | Part Number: D369-R66-NS0 | Internal Number: D369-R66-NS0 | Alias Number: ZPF000000000147783 | TE Connectivity | TE Store
Connector Housing, Rcpt, 6Pos | Newark Electronics
Rectangular Housing Receptacle 6 Position Socket Contact Cable Mount Black | Avnet America
RECEPT FEMALE SZ 06 N-KEY LC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D369-R66-NS0?

Additional datasheets, footprints and schematics for D369-R66-NS0 are listed on our Part Details page. You can also find images and similar parts to D369-R66-NS0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D369-R66-NS0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R66-NS0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D369-R66-NS0 fall under?

The D369-R66-NS0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to D369-R66-NS0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R66-NS0 you can contact the distributor directly for product support, shipping queries etc.

Is the D369-R66-NS0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D369-R66-NS0 have stock available?

Authorised distributors including TE Store, Electro Enterprises, element14, Newark Electronics and Avnet America have stock available or on a lead time for D369-R66-NS0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D369-R66-NS0 often in real-time on the comparison pages.

What if I can't find stock of D369-R66-NS0?

You can fill out our help required form which you can use to request a quote for D369-R66-NS0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay