D369-R33-NS0 Rectangular Connectors by TE Connectivity

369 3 WAY REC, NO CONTACTS, SKT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.57

Distributor Stock
Logo for Distrelec
Distrelec
from US$64.03
913
in stock
Buy Now
Logo for element14
element14
from US$40.10
952
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.60
913
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$12.57
32
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$26.07
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.77
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$19.12
-
Buy Now

Specifications

Seal Material Fluorosilicone
Shell Material Composite
Fluid Type EN2591-317
Seal Type Triple-Seal
Interfacial Seal With
Material Composite
Seal Color Natural
Rear Grommet With
Cable Exit Angle 180°
Panel Gasket No
Number of Rows 1
Keying N
Number of Positions 3
Number of Columns 3
Number of Cavities 3
端子のタイプ Socket
Contact Transmits (Typical) Signal
Size 22D Contact Quantity 3
Accepts Wire Insulation Diameter Range .71 – 1.37mm, .028 – .054in
Operating Voltage 1500VAC, 1000VDC
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Composite
Contact Retention With
Mating Retention With
Mating Retention Type Button Latch
Mating Alignment Type Keyed
Circuit Application Signal
For Use With Shell Size 3
Shell Size 3
Strain Relief Without
Sealable Yes
Shielded No
Row-to-Row Spacing .1in, 2.54mm
Connector System Wire-to-Wire
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Connection Type Connector Assembly
Fluid Resistance EN2591-315
Operating Temperature Range -55 – 175°C, -67 – 347°F

Compatible Parts


Alternative Descriptions

DEUTSCH - TE Connectivity 369 3 WAY REC NO CONTACTS SKT | Distrelec
Connector Housing, Rcpt, 3Pos | Newark Electronics
RECEPT FEMALE SZ 03 N-KEY LC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D369-R33-NS0?

Additional datasheets, footprints and schematics for D369-R33-NS0 are listed on our Part Details page. You can also find images and similar parts to D369-R33-NS0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D369-R33-NS0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R33-NS0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D369-R33-NS0 fall under?

The D369-R33-NS0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to D369-R33-NS0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R33-NS0 you can contact the distributor directly for product support, shipping queries etc.

Is the D369-R33-NS0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D369-R33-NS0 have stock available?

Authorised distributors including element14, Chip One Stop, Distrelec, Electro Enterprises and Powell Electronics have stock available or on a lead time for D369-R33-NS0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D369-R33-NS0 often in real-time on the comparison pages.

What if I can't find stock of D369-R33-NS0?

You can fill out our help required form which you can use to request a quote for D369-R33-NS0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay