Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$24.07
|
-
|
Buy Now |
Rear Grommet | With |
---|---|
Seal Material | Fluorosilicone |
Lattice Contact Mating Area Plating Material | Gold |
Seal Type | Triple-Seal |
Interfacial Seal | With |
Seal Color | Natural |
Cable Exit Angle | 180° |
Material | Composite |
Shell Material | Composite |
Keying | C |
Number of Rows | 1 |
Number of Positions | 3 |
Panel Gasket | With |
Number of Cavities | 3 |
Number of Columns | 3 |
Contact Plating Material | Gold |
端子のタイプ | Pin |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Green |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Button Latch |
Contact Retention | With |
Circuit Application | Signal |
Shielded | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Fluid Resistance | EN2591-315 |
Rectangular Connector Receptacle 3 Position Cable Mount Pin Contact Green | Avnet America |
Where can I find additional details, specifications and documents for a D369-R33-CP1?
Additional datasheets, footprints and schematics for D369-R33-CP1 are listed on our Part Details page. You can also find images and similar parts to D369-R33-CP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R33-CP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R33-CP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R33-CP1 fall under?
The D369-R33-CP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R33-CP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R33-CP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R33-CP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R33-CP1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for D369-R33-CP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R33-CP1 often in real-time on the comparison pages.
What if I can't find stock of D369-R33-CP1?
You can fill out our help required form which you can use to request a quote for D369-R33-CP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.