Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$26.43
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.16
|
63
in stock
|
Buy Now | |
Heilind Electronics
from US$40.16
|
21
in stock
|
Buy Now | |
Electro Enterprises
-
|
52
in stock
|
Buy Now | |
element14
from US$40.74
|
-
|
Buy Now | |
TTI Europe
from US$26.02
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Lattice Contact Mating Area Plating Material | Gold |
---|---|
Seal Color | Natural |
Interfacial Seal | With |
Fluid Type | EN2591-317 |
Rear Grommet | With |
Seal Material | Fluorosilicone |
Shell Material | Composite |
Cable Exit Angle | 180° |
Material | Composite |
Seal Type | Triple-Seal |
Panel Gasket | No |
Number of Columns | 3 |
Keying | A |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Cavities | 3 |
Contact Transmits (Typical) | Signal |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
端子のタイプ | Socket |
Contact Style | Crimp |
Size 22D Contact Quantity | 3 |
Kontaktgröße | 22 |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Red |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | With |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Retention Type | Button Latch |
For Use With | Shell Size 3 |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Row-to-Row Spacing | .1in, 2.54mm |
Connector System | Wire-to-Wire |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 3 |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
369 SERIES RECPT, 3 CONTACT FEMALE W/C | Heilind Electronics Asia |
369 3C A Skt Recp |Deutsch Te Connectivity D369-R33-AS1 | Newark Electronics |
RECPT., 3 WAYS, SKT, A KEY | element14 |
RECEPT FEMALE SZ 03 A-KEY | TTI Europe |
DAUD369-R33-AS1 | Avnet America |
Where can I find additional details, specifications and documents for a D369-R33-AS1?
Additional datasheets, footprints and schematics for D369-R33-AS1 are listed on our Part Details page. You can also find images and similar parts to D369-R33-AS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R33-AS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R33-AS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R33-AS1 fall under?
The D369-R33-AS1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R33-AS1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R33-AS1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R33-AS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R33-AS1 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for D369-R33-AS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R33-AS1 often in real-time on the comparison pages.
What if I can't find stock of D369-R33-AS1?
You can fill out our help required form which you can use to request a quote for D369-R33-AS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.