Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.55
|
No stock
|
Buy Now | |
Electro Enterprises
from US$13.59
|
228
in stock
|
Buy Now | |
Chip One Stop
from US$28.70
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$40.04
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.31
|
-
|
Buy Now | |
element14
from US$44.55
|
-
|
Buy Now | |
TTI Europe
from US$19.58
|
-
|
Buy Now |
Shell Material | Composite |
---|---|
Interfacial Seal | With |
Fluid Type | EN2591-317 |
Seal Type | Triple-Seal |
Rear Grommet | With |
Seal Color | Natural |
Cable Exit Angle | 180° |
Material | Composite |
Seal Material | Fluorosilicone |
Number of Columns | 3 |
Keying | A |
Number of Rows | 3 |
Number of Cavities | 9 |
Panel Gasket | No |
Number of Positions | 9 |
端子のタイプ | Pin |
Size 22D Contact Quantity | 9 |
Contact Transmits (Typical) | Signal |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1500VAC, 1000VDC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Red |
Housing Material | Composite |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Contact Retention | With |
Mating Retention Type | Button Latch |
For Use With | Shell Size 9 |
Circuit Application | Signal |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
369 SERIES PLUG, 9 CONTACT MALE L/C | Heilind Electronics |
Product Range:369 Series | Newark Electronics |
Rectangular Housing Plug 9 Position Pin Contact Cable Mount Red | Avnet America |
PLUG, 9 WAYS, PIN, A KEY | element14 |
PLUG MALE SZ 09 A-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-P99-AP0?
Additional datasheets, footprints and schematics for D369-P99-AP0 are listed on our Part Details page. You can also find images and similar parts to D369-P99-AP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P99-AP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P99-AP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P99-AP0 fall under?
The D369-P99-AP0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P99-AP0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P99-AP0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P99-AP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P99-AP0 have stock available?
Authorised distributors including Electro Enterprises, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D369-P99-AP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P99-AP0 often in real-time on the comparison pages.
What if I can't find stock of D369-P99-AP0?
You can fill out our help required form which you can use to request a quote for D369-P99-AP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.