Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | EN2591-317 |
---|---|
Interfacial Seal | With |
Seal Type | Triple-Seal |
Cable Exit Angle | 180° |
Seal Material | Fluorosilicone |
Shell Material | Composite |
Seal Color | Natural |
Rear Grommet | With |
Material | Composite |
Number of Columns | 3 |
Panel Gasket | No |
Number of Positions | 6 |
Keying | N |
Number of Cavities | 6 |
Number of Rows | 2 |
端子のタイプ | Pin |
Size 22D Contact Quantity | 6 |
Contact Transmits (Typical) | Signal |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Material | Composite |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Button Latch |
Contact Retention | With |
Mating Alignment Type | Keyed |
For Use With | Shell Size 6 |
Circuit Application | Signal |
Strain Relief | Without |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Shell Size | 6 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
369 6 WAY PLUG, NO CONTACTS, PIN Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Rectangular Connectors: 6-Way Plug | Part Number: D369-P66-NP0 | Internal Number: D369-P66-NP0 | TE Connectivity | TE Store |
Connector Housing, Plug, 6Pos | Newark Electronics |
Conn Rectangular PL 6 POS Crimp ST Cable Mount | Avnet America |
PLUG MALE SZ 06 N-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-P66-NP0?
Additional datasheets, footprints and schematics for D369-P66-NP0 are listed on our Part Details page. You can also find images and similar parts to D369-P66-NP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P66-NP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P66-NP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P66-NP0 fall under?
The D369-P66-NP0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P66-NP0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P66-NP0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P66-NP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P66-NP0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Electro Enterprises have stock available or on a lead time for D369-P66-NP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P66-NP0 often in real-time on the comparison pages.
What if I can't find stock of D369-P66-NP0?
You can fill out our help required form which you can use to request a quote for D369-P66-NP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.