Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Triple-Seal |
---|---|
Seal Color | Natural |
Cable Exit Angle | 180° |
Material | Composite |
Rear Grommet | With |
Fluid Type | EN2591-317 |
Interfacial Seal | With |
Seal Material | Fluorosilicone |
Shell Material | Composite |
Number of Columns | 3 |
Number of Cavities | 6 |
Panel Gasket | No |
Keying | D |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Transmits (Typical) | Signal |
Size 22D Contact Quantity | 6 |
端子のタイプ | Pin |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1500VAC, 1000VDC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Yellow |
Housing Material | Composite |
Mating Alignment Type | Keyed |
Mating Retention Type | Button Latch |
Contact Retention | With |
Mating Alignment | With |
Mating Retention | With |
For Use With | Shell Size 6 |
Circuit Application | Signal |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | Without |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | Yes |
Shielded | No |
Product Type | Connector |
Shell Size | 6 |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
Product Range:369 Series | Newark Electronics |
Conn Rectangular Housing PL 6 POS 6 Shell Size Cable Mount ST | Avnet America |
PLUG MALE SZ 06 D-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-P66-DP0?
Additional datasheets, footprints and schematics for D369-P66-DP0 are listed on our Part Details page. You can also find images and similar parts to D369-P66-DP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P66-DP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P66-DP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P66-DP0 fall under?
The D369-P66-DP0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P66-DP0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P66-DP0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P66-DP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P66-DP0 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for D369-P66-DP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P66-DP0 often in real-time on the comparison pages.
What if I can't find stock of D369-P66-DP0?
You can fill out our help required form which you can use to request a quote for D369-P66-DP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.