Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.20
Seal Material | Fluorosilicone |
---|---|
Cable Exit Angle | 180° |
Shell Material | Composite |
Interfacial Seal | With |
Fluid Type | EN2591-317 |
Rear Grommet | With |
Material | Composite |
Lattice Contact Mating Area Plating Material | Gold |
Seal Type | Triple-Seal |
Seal Color | Natural |
Number of Columns | 3 |
Number of Cavities | 6 |
Number of Rows | 2 |
Keying | B |
Panel Gasket | No |
Number of Positions | 6 |
Size 22D Contact Quantity | 6 |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Composite |
Contact Retention | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention Type | Button Latch |
Circuit Application | Signal |
For Use With | Shell Size 6 |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | Yes |
Strain Relief | Without |
Row-to-Row Spacing | .1in, 2.54mm |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shell Size | 6 |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Shielded | No |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
PLUG MALE SZ 06 B-KEY | TTI Europe |
D369 PLUG ASSEMBLY | Heilind Electronics |
Rectangular Power Connector, B Key, 369 Series, Crimp, Plug, 6, Pin |Deutsch Te Connectivity D369-P66-BP1 | Newark Electronics |
Connector Header Plug Shrouded 6 Position 3.5mm Straight | Avnet America |
Where can I find additional details, specifications and documents for a D369-P66-BP1?
Additional datasheets, footprints and schematics for D369-P66-BP1 are listed on our Part Details page. You can also find images and similar parts to D369-P66-BP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P66-BP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P66-BP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P66-BP1 fall under?
The D369-P66-BP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P66-BP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P66-BP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P66-BP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P66-BP1 have stock available?
Authorised distributors including TTI Europe, element14, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D369-P66-BP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P66-BP1 often in real-time on the comparison pages.
What if I can't find stock of D369-P66-BP1?
You can fill out our help required form which you can use to request a quote for D369-P66-BP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.