Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.02
Seal Type | Triple-Seal |
---|---|
Interfacial Seal | With |
Seal Material | Fluorosilicone |
Shell Material | Composite |
Rear Grommet | With |
Material | Composite |
Cable Exit Angle | 180° |
Seal Color | Natural |
Fluid Type | EN2591-317 |
Number of Cavities | 3 |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Columns | 3 |
Keying | C |
Panel Gasket | No |
Contact Transmits (Typical) | Signal |
Size 22D Contact Quantity | 3 |
端子のタイプ | Pin |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1500VAC, 1000VDC |
Housing Material | Composite |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Retention Type | Button Latch |
Mating Retention | With |
For Use With | Shell Size 3 |
Circuit Application | Signal |
Sealable | Yes |
Shell Size | 3 |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Fluid Resistance | EN2591-315 |
369 SERIES PLUG, 3 CONTACT MALE L/C | Heilind Electronics Asia |
Product Range:369 Series | Newark Electronics |
Rectangular Housing Plug 3 Position Pin Contact Cable Mount Green | Avnet America |
PLUG MALE SZ 03 C-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-P33-CP0?
Additional datasheets, footprints and schematics for D369-P33-CP0 are listed on our Part Details page. You can also find images and similar parts to D369-P33-CP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P33-CP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P33-CP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P33-CP0 fall under?
The D369-P33-CP0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P33-CP0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P33-CP0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P33-CP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P33-CP0 have stock available?
Authorised distributors including Electro Enterprises, Chip One Stop, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for D369-P33-CP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P33-CP0 often in real-time on the comparison pages.
What if I can't find stock of D369-P33-CP0?
You can fill out our help required form which you can use to request a quote for D369-P33-CP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.