Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D36200-000,
9-1201969-2 |
Flexibility | Flexible |
---|---|
Color | Black |
Fluid Type | Lubricating Oil, Military Decontaminating Agents, Diesel Fuel, Chemicals/Solvents, Aviation Fuel, Water, De-Icing Fluid, Hydraulic Fluid, Brake Fluid |
Material | Crosslinked Fluoroelastomer |
Material Systems Code | 770 NBC |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | 15.87mm, .6251in |
Recovered Wall Thickness (Nominal) | .08mm, .003in |
Size Range | .625 – 1.25in, 15.87 – 31.75mm |
Expanded Inside Diameter (Min) | 1.25in, 31.75mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Flammability | Highly Flame-Retardant |
Resistant To | Fluids |
Fluid Resistance | Splash Protection, Immersion Protection |
Recovery Temperature | 150°C |
Operating Temperature Range | -55 – 125°C |
Shrink Temperature (Min) | 150°C |
Rt-770-1-1/4-0-Sp |Raychem Te Connectivity D36200-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves RT-770-1-1/4-0-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a D36200-000?
Additional datasheets, footprints and schematics for D36200-000 are listed on our Part Details page. You can also find images and similar parts to D36200-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D36200-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D36200-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D36200-000 fall under?
The D36200-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D36200-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D36200-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D36200-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D36200-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for D36200-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D36200-000 often in real-time on the comparison pages.
What if I can't find stock of D36200-000?
You can fill out our help required form which you can use to request a quote for D36200-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.