D35657-000 Street Lighting by TE Connectivity

EKM-2042SK-2D1-6

Status: Active
Series: -
RoHS: Unknown
Aliases: JOR-93960,
1-1200953-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Transparent
Number of Underground Cables (Max) 3
Number of Luminaire Cables (Max) 2
Wires per Cable (Max) 5
Pinning L1, L2, L3, (N), PE(N)
Number of Fuses 2
Terminal Type Sliding
Cable Cross-Section (Max) 10mm²
Door Width (Min) 66mm
Door Height (Min) 240mm
Pole Diameter (Min) 70mm
Voltage Rating 400V
Enclosure Rating IP43
CSA Certified No
UL Rating no
Standards VDE 0660-505
Silicone-Free Yes
Impact Resistance 4J
Free of Lead, Cadmium, Heavy Metals Yes
Halogen Free Yes
Application Inside of Lighting Poles
UV-Stabilized No
Other Colors Available No
Product Use Connection, Protection of Luminaires
Product Availability China, ANZPAC, EMEA, AMERICAS, ASIA
Minimum Order Quantity 1
Underground Cable Type Plastic Insulated
Product Family EKM-2042
Fuse Type D01
Product Type Street Lighting Fuse Box
Environmental Resistance -25 – 55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D35657-000?

Additional datasheets, footprints and schematics for D35657-000 are listed on our Part Details page. You can also find images and similar parts to D35657-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D35657-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D35657-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D35657-000 fall under?

The D35657-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.

Can I view similar or alternative parts?

You can view similar parts to D35657-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D35657-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D35657-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D35657-000 have stock available?

There is no stock from authorised distributors for D35657-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D35657-000 often in real-time on the comparison pages.

What if I can't find stock of D35657-000?

You can fill out our help required form which you can use to request a quote for D35657-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay