Status: | Unknown |
---|---|
Series: | FT2 Series |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
No stock
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | FT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 720ohm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a D3496?
Additional datasheets, footprints and schematics for D3496 are listed on our Part Details page. You can also find images and similar parts to D3496 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3496 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3496 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3496 fall under?
The D3496 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D3496 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3496 you can contact the distributor directly for product support, shipping queries etc.
Is the D3496 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3496 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for D3496.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3496 often in real-time on the comparison pages.
What if I can't find stock of D3496?
You can fill out our help required form which you can use to request a quote for D3496 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.