D3292 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FX2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for Newark
Newark
from US$3.87
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Coil Voltage 4.5VDC
Contact Configuration DPDT
Contact Current 2A
Relay Mounting Through Hole
Coil Type Non Latching
Product Range FX2 Series
Contact Voltage VAC 250V

Alternative Descriptions

Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics
FX2 Series Signal Relay High Dielectric Monostable 2 Form C (2 CO) 2A 4.5VDC 101Ohm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D3292?

Additional datasheets, footprints and schematics for D3292 are listed on our Part Details page. You can also find images and similar parts to D3292 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D3292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3292 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D3292 fall under?

The D3292 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to D3292 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D3292 you can contact the distributor directly for product support, shipping queries etc.

Is the D3292 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D3292 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for D3292.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D3292 often in real-time on the comparison pages.

What if I can't find stock of D3292?

You can fill out our help required form which you can use to request a quote for D3292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay