Status: | Unknown |
---|---|
Series: | FX2 Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Product Range | FX2 Series |
Contact Voltage VAC | 250V |
Where can I find additional details, specifications and documents for a D3241?
Additional datasheets, footprints and schematics for D3241 are listed on our Part Details page. You can also find images and similar parts to D3241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3241 fall under?
The D3241 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D3241 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3241 you can contact the distributor directly for product support, shipping queries etc.
Is the D3241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3241 have stock available?
There is no stock from authorised distributors for D3241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3241 often in real-time on the comparison pages.
What if I can't find stock of D3241?
You can fill out our help required form which you can use to request a quote for D3241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.