Status: | Unknown |
---|---|
Series: | FX2 Series |
RoHS: | Unknown |
Coil Voltage | 9VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | FX2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Current Max | 2A |
Low Signal Relays-PCB D3225=FX Relay 80mW 9V | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a D3225?
Additional datasheets, footprints and schematics for D3225 are listed on our Part Details page. You can also find images and similar parts to D3225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3225 fall under?
The D3225 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D3225 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3225 you can contact the distributor directly for product support, shipping queries etc.
Is the D3225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3225 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for D3225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3225 often in real-time on the comparison pages.
What if I can't find stock of D3225?
You can fill out our help required form which you can use to request a quote for D3225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.