Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D32136-000,
1201241-6 |
Prices starting from US$766.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$858.57
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$887.61
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$961.18
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$766.00
|
13
in stock
|
Buy Now | |
Farnell
from US$1,272.63
|
11
in stock
|
Buy Now | |
Avnet America
from US$776.62
|
-
|
Buy Now | |
Sager
from US$863.82
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Keying | AC |
Number of Rows | 2 |
Panel Gasket | Without |
Number of Positions | 40 |
端子のタイプ | Pin |
Centerline (Pitch) | .099in |
Flange | Without |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Mating Alignment | With |
Mating Retention Type | Jackscrew |
Option | With Cable Clamp and With Ears On Shell |
Connector Style | Plug |
Housing Type | EME Mount |
Boxmount | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 50.8 [2] |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | Yes |
Shielded | No |
Product Type | Connector Kit |
Termination Method to Wire & Cable | Crimp |
Rectangular Mil Spec Connectors Mtcpqkt2P22Pgac |Raychem Te Connectivity D32136-000 | Newark Electronics |
Rectangular MIL Spec Connectors MTCPQKT2P22PGAC | Rapid Electronics |
TE Connectivity MTCPQKT2P22PGAC Rack & Panel Connectors | Distrelec |
CONNECTOR BACKSHELLS | Farnell |
AMPD32136-000 | Avnet America |
Rack & Panel Connectors MTCPQKT2P22PGAC | Sager |
Where can I find additional details, specifications and documents for a D32136-000?
Additional datasheets, footprints and schematics for D32136-000 are listed on our Part Details page. You can also find images and similar parts to D32136-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D32136-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D32136-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D32136-000 fall under?
The D32136-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D32136-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D32136-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D32136-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D32136-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for D32136-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D32136-000 often in real-time on the comparison pages.
What if I can't find stock of D32136-000?
You can fill out our help required form which you can use to request a quote for D32136-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.