D3067 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FP2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.24

Distributor Stock
Logo for Farnell
Farnell
from US$4.74
No stock
Buy Now
Logo for element14
element14
from US$4.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FP2 Series
Relay Mounting Through Hole
Coil Type Latching Dual Coil
Relay Terminals Solder

Alternative Descriptions

Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D3067?

Additional datasheets, footprints and schematics for D3067 are listed on our Part Details page. You can also find images and similar parts to D3067 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D3067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3067 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D3067 fall under?

The D3067 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to D3067 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D3067 you can contact the distributor directly for product support, shipping queries etc.

Is the D3067 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D3067 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D3067.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D3067 often in real-time on the comparison pages.

What if I can't find stock of D3067?

You can fill out our help required form which you can use to request a quote for D3067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay