Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D27671-000 |
Color | Black |
---|---|
Flexibility | Flexible |
Material Systems Code | 770 NBC |
Material | Crosslinked Fluoroelastomer |
Fluid Type | Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, De-Icing Fluid, Brake Fluid, Military Decontaminating Agents, Lubricating Oil, Diesel Fuel |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .003in, .08mm |
Recovered Inside Diameter (Max) | 19.05mm, .75in |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Size Range | 19.05 – 38.1mm, .75 – 1.5in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Resistant To | Fluids |
Shrink Temperature (Min) | 150°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 150°C |
Operating Temperature Range | -55 – 125°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Heat Shrink Tubing And Sleeves Rt-770-1-1/2-0-Sp |Raychem Te Connectivity D27671-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 1 1/2 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a D27671-000?
Additional datasheets, footprints and schematics for D27671-000 are listed on our Part Details page. You can also find images and similar parts to D27671-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D27671-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D27671-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D27671-000 fall under?
The D27671-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D27671-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D27671-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D27671-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D27671-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for D27671-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D27671-000 often in real-time on the comparison pages.
What if I can't find stock of D27671-000?
You can fill out our help required form which you can use to request a quote for D27671-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.