Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D25800-000,
1-1202151-3 |
Fluid Type | Brake Fluid, Military Decontaminating Agents, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Diesel Fuel, Aviation Fuel, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material Systems Code | 780 NBC |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | 9.5mm, .375in |
Recovered Wall Thickness (Nominal) | .81mm, .032in |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Size Range | 9.5 – 19.05mm, .375 – .75in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 200°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Heat Shrink Tubing & Sleeves HS-TBG 3/4 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a D25800-000?
Additional datasheets, footprints and schematics for D25800-000 are listed on our Part Details page. You can also find images and similar parts to D25800-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D25800-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D25800-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D25800-000 fall under?
The D25800-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D25800-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D25800-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D25800-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D25800-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for D25800-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D25800-000 often in real-time on the comparison pages.
What if I can't find stock of D25800-000?
You can fill out our help required form which you can use to request a quote for D25800-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.