Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D247293001,
9-1201887-4 |
No distributors results available
Jacket Material | Zerohal |
---|---|
Jacket Color | Yellow with Green Stripe |
Insulation Material | EPR |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 56 |
Conductor Diameter | 2.49mm |
Voltage Rating | 600/1000VAC |
Product Type | Cable |
Cable Insulation Style | Single |
Cable Type | Power |
Where can I find additional details, specifications and documents for a D247293001?
Additional datasheets, footprints and schematics for D247293001 are listed on our Part Details page. You can also find images and similar parts to D247293001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D247293001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D247293001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D247293001 fall under?
The D247293001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to D247293001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D247293001 you can contact the distributor directly for product support, shipping queries etc.
Is the D247293001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D247293001 have stock available?
There is no stock from authorised distributors for D247293001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D247293001 often in real-time on the comparison pages.
What if I can't find stock of D247293001?
You can fill out our help required form which you can use to request a quote for D247293001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.