Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RDSS-125(S3),
4-1201235-9 |
Prices starting from US$94.62
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$94.62
|
-
|
Buy Now |
Number of Cables Sealed (with 2 RDSS-Clips) | Up to 7 |
---|---|
Sealing Clip | RDSS-CLIP-125 |
Number of Cables Sealed (with 1 RDSS-Clip) | Up to 4 |
Material | Inflatable bladder of flexible aluminum-polyethylene laminate |
Admissible Cable Dia. at Duct Inside Dia. | 0-103 at 125.0 mmmm, 0-83 at 110.0 mmmm, 70-110 at 130.0 mmmm, 0-75 at 105.0 mmmm, 0-65 at 100.0 mmmm, 0-95 at 120.0 mmmm, 85-125 at 145.0 mmmm, 90-130 at 150.0 mmmm, 80-120 at 140.0 mmmm, 0-91 at 115.0 mmmm, 75-115 at 135.0 mmmm |
Ducting Systems | Concrete, Steel, Plastic |
Independent of Duct Ovality | Yes |
Sealing Mastic | Yes |
Product Use | Power Cable to provide watertight seal |
Packaging Quantity (Piece) | 3 |
Product Availability | AMERICAS |
Product Type | Duct Sealing System |
Installation Condition | Wet, Dry |
RDSS-125(S3) | TE Connectivity D20934-000 | RS Americas |
Where can I find additional details, specifications and documents for a D20934-000?
Additional datasheets, footprints and schematics for D20934-000 are listed on our Part Details page. You can also find images and similar parts to D20934-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D20934-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D20934-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D20934-000 fall under?
The D20934-000 is listed under Power Systems > Power Cable Accessories > Duct Seals.
Can I view similar or alternative parts?
You can view similar parts to D20934-000 when available in the Duct Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D20934-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D20934-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D20934-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for D20934-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D20934-000 often in real-time on the comparison pages.
What if I can't find stock of D20934-000?
You can fill out our help required form which you can use to request a quote for D20934-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.