D18892-000 Power Systems Connectors by TE Connectivity

BG180LPM12-30-50/1

Status: Active
Series: -
RoHS: Unknown
Aliases: UTX-BG180LPM12CE/1,
8-1202069-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Type Stranded
Copper Palm Yes
Compact Format No
Conductor Material Aluminum
Barrel Type Standard
Number of Holes 3
Crimp Type Hexagonal Crimping
Palm Hole Diameter 13
Lug Length 60mm
Barrel Diameter 19.3mm
Barrel Length 70mm
Lug Width 38mm
Conductor Cross-Section 180mm²
Stud Size M12
Voltage Class ≤ 35kV, ≤ 1kV
Application Type Power Distribution
Outdoor Use Yes
Indoor Use Yes
Energized Installation No
Free of Lead, Cadmium, Heavy Metals Yes
Product Availability ANZPAC, ASIA
Material Aluminum-Copper
Technology Compression
Underground Network Component Type Terminal Lug


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D18892-000?

Additional datasheets, footprints and schematics for D18892-000 are listed on our Part Details page. You can also find images and similar parts to D18892-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D18892-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D18892-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D18892-000 fall under?

The D18892-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to D18892-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D18892-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D18892-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D18892-000 have stock available?

There is no stock from authorised distributors for D18892-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D18892-000 often in real-time on the comparison pages.

What if I can't find stock of D18892-000?

You can fill out our help required form which you can use to request a quote for D18892-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay