D167503001 Hook Up Wire by TE Connectivity

55/9953-18-6/9(LAT3)

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1200973-6,
D167503001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Silver-Plated High Strength Copper Alloy
Insulation Material Radiation-Crosslinked, Modified Fluoropolymer
Wire Size 18AWG, .82mm²
Voltage Rating 600V
Cable Type Spec 55/
Operating Temperature Range -65 – 200°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D167503001?

Additional datasheets, footprints and schematics for D167503001 are listed on our Part Details page. You can also find images and similar parts to D167503001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D167503001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D167503001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D167503001 fall under?

The D167503001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to D167503001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D167503001 you can contact the distributor directly for product support, shipping queries etc.

Is the D167503001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D167503001 have stock available?

There is no stock from authorised distributors for D167503001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D167503001 often in real-time on the comparison pages.

What if I can't find stock of D167503001?

You can fill out our help required form which you can use to request a quote for D167503001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay