D16504-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for D16504-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for D16504-000
Series Information for D16504-000 - TE Connectivity
  • Status: Active
  • Aliases: D16504-000, 2-1201717-3
  • Product Code: X281
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EN-CGPT-24/8-6-SP

Specifications

Color:
Blue
Flexibility:
Flexible
Recovered Inside Diameter (Max):
8mm
Expanded Inside Diameter (Min):
24mm
Recovered Wall Thickness (Max):
1mm
Product Availability:
EMEA
Component Design:
Heat Shrink
Material System:
Polyolefin
Wall Style (Excluding Adhesive):
Single
Shrink Ratio:
< 3:1
Product Type:
Heat Shrink Tubing
Technology:
Heat Shrink
Flammability:
Flame Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability